Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579EUFD#PBF 781132-LT3579EUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781132-LT3579EUFD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC Frequency - Switching: 200kHz ~ 2.5MHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 6A (Switch) Family Name: LT3579 Output Voltage: 1.215V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (5x4) Output Voltage MAX: 42V (Switch) Input Voltage MIN: 2.5V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): R1151N901A-TR; R1151N601C-TR; R1151N441C-TR; R1151N901C-TR-F; Introduction Date: April 28, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781132-LT3579EUFD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC Frequency - Switching: 200kHz ~ 2.5MHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 6A (Switch) Family Name: LT3579 Output Voltage: 1.215V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (5x4) Output Voltage MAX: 42V (Switch) Input Voltage MIN: 2.5V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): R1151N901A-TR; R1151N601C-TR; R1151N441C-TR; R1151N901C-TR-F; Introduction Date: April 28, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579EUFD#PBF - 781132-LT3579EUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579EUFD#PBF
781132-LT3579EUFD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579EUFD#PBF 781132-LT3579EUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781132-LT3579EUFD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC Frequency - Switching: 200kHz ~ 2.5MHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 6A (Switch) Family Name: LT3579 Output Voltage: 1.215V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (5x4) Output Voltage MAX: 42V (Switch) Input Voltage MIN: 2.5V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): R1151N901A-TR; R1151N601C-TR; R1151N441C-TR; R1151N901C-TR-F; Introduction Date: April 28, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781132-LT3579EUFD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC
Frequency - Switching: 200kHz ~ 2.5MHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 6A (Switch)
Family Name: LT3579
Output Voltage: 1.215V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (5x4)
Output Voltage MAX: 42V (Switch)
Input Voltage MIN: 2.5V
Voltage Input MAX: 16V
Alternative Parts (Cross-Reference): R1151N901A-TR; R1151N601C-TR; R1151N441C-TR; R1151N901C-TR-F;
Introduction Date: April 28, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781132-LT3579EUFD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579EUFD#PBF
Configuration / Function Boost; Boost, Charge Pump, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 20-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.22 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480MPMSE#TRPBF - 002767-LT3480MPMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE#TRPBF - 020572-LTC3413EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3704EMS#PBF - 072582-LTC3704EMS#PBF - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851AEUD#PBF - 072605-LTC3851AEUD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 16-QFN-EP (3x3)
View Details