Manufacturer: Linear Technology
Win Source Part Number: 781075-DC1221B
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 4.5 V ~ 40 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1.1MHz
Supplied Contents: Board(s)
Output Current: 500mA
Utilized IC / Part: LT3502
Family Name: DC1221B
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: June 17, 2010
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 781075-DC1221B |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC1221B |
| Category | Developement Board |