Manufacturer: Linear Technology
Win Source Part Number: 763425-DC1807A-B
Regulator Topology: Buck
Voltage - Output: 1.2V, 1.5V
Voltage - Input: 4.5 V ~ 14 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 400kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 15A, 15A
Utilized IC / Part: LTC3869
Family Name: DC1807A
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: June 20, 2011
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 763425-DC1807A-B |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC1807A-B |
| Category | Developement Board |