Win Source Electronics PMIC - PMIC - Battery Chargers - LT1769CFE#TRPBF 780655-LT1769CFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780655-LT1769CFE#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Maximum) Family Name: LT1769 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LT1769CFE#TR; LT1769CFE; LT1769CGN#TRPBF; LT1769CGN#PBF; Introduction Date: September 15, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780655-LT1769CFE#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Maximum) Family Name: LT1769 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LT1769CFE#TR; LT1769CFE; LT1769CGN#TRPBF; LT1769CGN#PBF; Introduction Date: September 15, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1769CFE#TRPBF - 780655-LT1769CFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1769CFE#TRPBF
780655-LT1769CFE#TRPBF
PMIC - PMIC - Battery Chargers - LT1769CFE#TRPBF 780655-LT1769CFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780655-LT1769CFE#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Maximum) Family Name: LT1769 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LT1769CFE#TR; LT1769CFE; LT1769CGN#TRPBF; LT1769CGN#PBF; Introduction Date: September 15, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780655-LT1769CFE#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Fault Protection: Over Voltage
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Charge Current - Max: 2A
Battery Pack Voltage: 20V (Maximum)
Family Name: LT1769
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP-EP
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): LT1769CFE#TR; LT1769CFE; LT1769CGN#TRPBF; LT1769CGN#PBF;
Introduction Date: September 15, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 780655-LT1769CFE#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LT1769CFE#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4089EDJC#TRPBF - 809308-LTC4089EDJC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1200 mA
View Details
PMIC - PMIC - Battery Chargers - LT1510CS#PBF - 780528-LT1510CS#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC
View Details
PMIC - PMIC - Battery Chargers - LTC4410ES6#TRMPBF - 109713-LTC4410ES6#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-6
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4069EDC#TRPBF - 1063305-LTC4069EDC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 6-DFN (2x2)
Cells 1
View Details