Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4623IV#PBF 758387-LTM4623IV#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758387-LTM4623IV#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Voltage - Output 1: 0.6 ~ 5.5V Family Name: LTM4623 Categories: Power Supplies - Board Mount Supplier Device Package: 25-LGA (6.25x6.25) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 25-PowerLGA Module Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): LTM4623EV#PBF; LTM4623IY#PBF; LTM4623EY#PBF; Introduction Date: November 26, 2014 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: LTM4623 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 20V Parts Dimension: 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758387-LTM4623IV#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Voltage - Output 1: 0.6 ~ 5.5V Family Name: LTM4623 Categories: Power Supplies - Board Mount Supplier Device Package: 25-LGA (6.25x6.25) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 25-PowerLGA Module Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): LTM4623EV#PBF; LTM4623IY#PBF; LTM4623EY#PBF; Introduction Date: November 26, 2014 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: LTM4623 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 20V Parts Dimension: 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4623IV#PBF
758387-LTM4623IV#PBF
Power Supplies Board Mount DCDC Converters - LTM4623IV#PBF 758387-LTM4623IV#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758387-LTM4623IV#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Voltage - Output 1: 0.6 ~ 5.5V Family Name: LTM4623 Categories: Power Supplies - Board Mount Supplier Device Package: 25-LGA (6.25x6.25) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 25-PowerLGA Module Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): LTM4623EV#PBF; LTM4623IY#PBF; LTM4623EY#PBF; Introduction Date: November 26, 2014 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: LTM4623 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 20V Parts Dimension: 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 758387-LTM4623IV#PBF
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OCP, OTP, OVP, UVLO
Applications: ITE (Commercial)
Voltage - Output 1: 0.6 ~ 5.5V
Family Name: LTM4623
Categories: Power Supplies - Board Mount
Supplier Device Package: 25-LGA (6.25x6.25)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 25-PowerLGA Module
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): LTM4623EV#PBF; LTM4623IY#PBF; LTM4623EY#PBF;
Introduction Date: November 26, 2014
ECCN: EAR99
Country of Origin: Malaysia, Malaysia, Malaysia
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: LTM4623
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 20V
Parts Dimension: 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 758387-LTM4623IV#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4623IV#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
Number of Outputs 2 #
View Details