Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM8021IV#PBF 747026-LTM8021IV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 747026-LTM8021IV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Package: 35-BLGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.44" L x 0.25" W x 0.11" H (11.3mm x 6.3mm x 2.8mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 5 V Family Name: LTM8021 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 35-LGA (11.25x6.25) Input Voltage MIN: 3V Voltage Input MAX: 36V Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): LTM8021IV; Introduction Date: May 09, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 747026-LTM8021IV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Package: 35-BLGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.44" L x 0.25" W x 0.11" H (11.3mm x 6.3mm x 2.8mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 5 V Family Name: LTM8021 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 35-LGA (11.25x6.25) Input Voltage MIN: 3V Voltage Input MAX: 36V Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): LTM8021IV; Introduction Date: May 09, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM8021IV#PBF - 747026-LTM8021IV#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM8021IV#PBF
747026-LTM8021IV#PBF
Power Supplies Board Mount DCDC Converters - LTM8021IV#PBF 747026-LTM8021IV#PBF
Manufacturer: Linear Technology Win Source Part Number: 747026-LTM8021IV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Package: 35-BLGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.44" L x 0.25" W x 0.11" H (11.3mm x 6.3mm x 2.8mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 5 V Family Name: LTM8021 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 35-LGA (11.25x6.25) Input Voltage MIN: 3V Voltage Input MAX: 36V Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): LTM8021IV; Introduction Date: May 09, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 747026-LTM8021IV#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Package: 35-BLGA Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.44" L x 0.25" W x 0.11" H (11.3mm x 6.3mm x 2.8mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 5 V
Family Name: LTM8021
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.linear.com
Manufacturer Package: 35-LGA (11.25x6.25)
Input Voltage MIN: 3V
Voltage Input MAX: 36V
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): LTM8021IV;
Introduction Date: May 09, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 747026-LTM8021IV#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM8021IV#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 15 amps
View Details