Win Source Electronics Power Supplies - Board Mount 206781-LTM4608AEV#PBF

Description
Manufacturer: Linear-Technology Win Source Part Number: 206781-LTM4608AEV#PB F Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 68-LGA Size / Dimension: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 8A Voltage - Input (Min): 2.7V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 5 V Efficiency: 98% Alternative Parts (Cross-Reference): LTM4608EV#PBF; LTM4608EV; LTM4608IV; LTM4608AEV#PBF; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear-Technology Win Source Part Number: 206781-LTM4608AEV#PB F Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 68-LGA Size / Dimension: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 8A Voltage - Input (Min): 2.7V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 5 V Efficiency: 98% Alternative Parts (Cross-Reference): LTM4608EV#PBF; LTM4608EV; LTM4608IV; LTM4608AEV#PBF; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
206781-LTM4608AEV#PBF
Power Supplies - Board Mount 206781-LTM4608AEV#PBF
Manufacturer: Linear-Technology Win Source Part Number: 206781-LTM4608AEV#PB F Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 68-LGA Size / Dimension: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 8A Voltage - Input (Min): 2.7V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.6 ~ 5 V Efficiency: 98% Alternative Parts (Cross-Reference): LTM4608EV#PBF; LTM4608EV; LTM4608IV; LTM4608AEV#PBF; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear-Technology
Win Source Part Number: 206781-LTM4608AEV#PBF
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: μModule?
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: 68-LGA
Size / Dimension: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 8A
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.6 ~ 5 V
Efficiency: 98%
Alternative Parts (Cross-Reference): LTM4608EV#PBF; LTM4608EV; LTM4608IV; LTM4608AEV#PBF;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 206781-LTM4608AEV#PBF
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details