Win Source Electronics PMIC - PMIC - AC DC Converters, Offline Switchers - LTC3705EGN#TRPBF 739536-LTC3705EGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739536-LTC3705EGN#TR PBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Forward, Secondary Side SR Fault Protection: Current Limiting Control Features: Soft Start Supply Voltage: 18 V ~ 80 V Family Name: LTC3705 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC3705EGN; LTC3705IGN#TR; LTC3705IGN; Introduction Date: December 07, 2005 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739536-LTC3705EGN#TR PBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Forward, Secondary Side SR Fault Protection: Current Limiting Control Features: Soft Start Supply Voltage: 18 V ~ 80 V Family Name: LTC3705 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC3705EGN; LTC3705IGN#TR; LTC3705IGN; Introduction Date: December 07, 2005 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LTC3705EGN#TRPBF - 739536-LTC3705EGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LTC3705EGN#TRPBF
739536-LTC3705EGN#TRPBF
PMIC - PMIC - AC DC Converters, Offline Switchers - LTC3705EGN#TRPBF 739536-LTC3705EGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 739536-LTC3705EGN#TR PBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Forward, Secondary Side SR Fault Protection: Current Limiting Control Features: Soft Start Supply Voltage: 18 V ~ 80 V Family Name: LTC3705 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC3705EGN; LTC3705IGN#TR; LTC3705IGN; Introduction Date: December 07, 2005 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 739536-LTC3705EGN#TRPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Forward, Secondary Side SR
Fault Protection: Current Limiting
Control Features: Soft Start
Supply Voltage: 18 V ~ 80 V
Family Name: LTC3705
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): LTC3705EGN; LTC3705IGN#TR; LTC3705IGN;
Introduction Date: December 07, 2005
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 739536-LTC3705EGN#TRPBF
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LTC3705EGN#TRPBF
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1176861-RSP-150-12 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 150 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1088901-HRPG-1000-24 - Win Source Electronics
Specs
Package Type Other; Bulk
Output Power 1008 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies - 1226669-NDR-120-12 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 120 watts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details