Win Source Electronics RF Demodulators - LT5516EUF#PBF 724726-LT5516EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 724726-LT5516EUF#PBF Packaging: Tube Package: 16-WQFN Exposed Pad Operating Supply Voltage: 4 V ~ 5.25 V Function: Demodulator Gain: 4.3dB Noise Figure: 12.8dB P1dB: 6.6dBm LO Frequency: 800MHz ~ 1.5GHz RF Frequency: 800MHz ~ 1.5GHz Family Name: LT5516 Categories: RF/IF and RFID Operating Supply Current: 150mA Manufacturer Homepage: www.linear.com Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): SRF-2016; STV0367B; U2794B-MFS; Introduction Date: May 08, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 724726-LT5516EUF#PBF Packaging: Tube Package: 16-WQFN Exposed Pad Operating Supply Voltage: 4 V ~ 5.25 V Function: Demodulator Gain: 4.3dB Noise Figure: 12.8dB P1dB: 6.6dBm LO Frequency: 800MHz ~ 1.5GHz RF Frequency: 800MHz ~ 1.5GHz Family Name: LT5516 Categories: RF/IF and RFID Operating Supply Current: 150mA Manufacturer Homepage: www.linear.com Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): SRF-2016; STV0367B; U2794B-MFS; Introduction Date: May 08, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - LT5516EUF#PBF - 724726-LT5516EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - LT5516EUF#PBF
724726-LT5516EUF#PBF
RF Demodulators - LT5516EUF#PBF 724726-LT5516EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 724726-LT5516EUF#PBF Packaging: Tube Package: 16-WQFN Exposed Pad Operating Supply Voltage: 4 V ~ 5.25 V Function: Demodulator Gain: 4.3dB Noise Figure: 12.8dB P1dB: 6.6dBm LO Frequency: 800MHz ~ 1.5GHz RF Frequency: 800MHz ~ 1.5GHz Family Name: LT5516 Categories: RF/IF and RFID Operating Supply Current: 150mA Manufacturer Homepage: www.linear.com Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): SRF-2016; STV0367B; U2794B-MFS; Introduction Date: May 08, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 724726-LT5516EUF#PBF
Packaging: Tube
Package: 16-WQFN Exposed Pad
Operating Supply Voltage: 4 V ~ 5.25 V
Function: Demodulator
Gain: 4.3dB
Noise Figure: 12.8dB
P1dB: 6.6dBm
LO Frequency: 800MHz ~ 1.5GHz
RF Frequency: 800MHz ~ 1.5GHz
Family Name: LT5516
Categories: RF/IF and RFID
Operating Supply Current: 150mA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): SRF-2016; STV0367B; U2794B-MFS;
Introduction Date: May 08, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 724726-LT5516EUF#PBF
Product Name RF Demodulators - LT5516EUF#PBF
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LTC5530ES6#TRMPBF - 784200-LTC5530ES6#TRMPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 7.00E9 Hz
View Details
RF Detectors - LT5570IDD#TRPBF - 002772-LT5570IDD#TRPBF - Win Source Electronics
Specs
Frequency 4.00E7 to 2.70E9 Hz
View Details
RF Detectors - LTC5505-1ES5 - 303464-LTC5505-1ES5 - Win Source Electronics
Specs
Frequency 3.00E8 to 3.00E9 Hz
View Details