Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4630IV#PBF 715035-LTM4630IV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 715035-LTM4630IV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP, UVLO Package: 144-BLGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.63" L x 0.63" W x 0.17" H (16.0mm x 16.0mm x 4.4mm) Number of Outputs: 2 Voltage - Output 1: 0.6 ~ 1.8 V Voltage - Output 2: 0.6 ~ 1.8 V Family Name: LTM4630 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 144-LGA (16x16) Input Voltage MIN: 4.5V Voltage Input MAX: 15V Current - Output (Maximum): 18A, 18A Alternative Parts (Cross-Reference): LTM4630IY; LTM4630IY#PBF; LTM4630EY#PBF; Introduction Date: August 05, 2013 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 715035-LTM4630IV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP, UVLO Package: 144-BLGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.63" L x 0.63" W x 0.17" H (16.0mm x 16.0mm x 4.4mm) Number of Outputs: 2 Voltage - Output 1: 0.6 ~ 1.8 V Voltage - Output 2: 0.6 ~ 1.8 V Family Name: LTM4630 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 144-LGA (16x16) Input Voltage MIN: 4.5V Voltage Input MAX: 15V Current - Output (Maximum): 18A, 18A Alternative Parts (Cross-Reference): LTM4630IY; LTM4630IY#PBF; LTM4630EY#PBF; Introduction Date: August 05, 2013 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4630IV#PBF
715035-LTM4630IV#PBF
Power Supplies Board Mount DCDC Converters - LTM4630IV#PBF 715035-LTM4630IV#PBF
Manufacturer: Linear Technology Win Source Part Number: 715035-LTM4630IV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP, UVLO Package: 144-BLGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.63" L x 0.63" W x 0.17" H (16.0mm x 16.0mm x 4.4mm) Number of Outputs: 2 Voltage - Output 1: 0.6 ~ 1.8 V Voltage - Output 2: 0.6 ~ 1.8 V Family Name: LTM4630 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 144-LGA (16x16) Input Voltage MIN: 4.5V Voltage Input MAX: 15V Current - Output (Maximum): 18A, 18A Alternative Parts (Cross-Reference): LTM4630IY; LTM4630IY#PBF; LTM4630EY#PBF; Introduction Date: August 05, 2013 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 715035-LTM4630IV#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OVP, UVLO
Package: 144-BLGA Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.63" L x 0.63" W x 0.17" H (16.0mm x 16.0mm x 4.4mm)
Number of Outputs: 2
Voltage - Output 1: 0.6 ~ 1.8 V
Voltage - Output 2: 0.6 ~ 1.8 V
Family Name: LTM4630
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.linear.com
Manufacturer Package: 144-LGA (16x16)
Input Voltage MIN: 4.5V
Voltage Input MAX: 15V
Current - Output (Maximum): 18A, 18A
Alternative Parts (Cross-Reference): LTM4630IY; LTM4630IY#PBF; LTM4630EY#PBF;
Introduction Date: August 05, 2013
ECCN: EAR99
Country of Origin: Malaysia, Republic of Korea
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 715035-LTM4630IV#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4630IV#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details
Power Supplies - Board Mount - 072666-LTM4604IV#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps
View Details