Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4601EV#PBF 710959-LTM4601EV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 710959-LTM4601EV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OVP, SCP, UVLO Package: 118-BLGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5 V Efficiency: 95% Family Name: LTM4601 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 118-LGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 20V Current - Output (Maximum): 12A Alternative Parts (Cross-Reference): ISL8282MFRZ-T1; ISL8282MFRZ; ISL8201MIRZ; Introduction Date: January 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 710959-LTM4601EV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OVP, SCP, UVLO Package: 118-BLGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5 V Efficiency: 95% Family Name: LTM4601 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 118-LGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 20V Current - Output (Maximum): 12A Alternative Parts (Cross-Reference): ISL8282MFRZ-T1; ISL8282MFRZ; ISL8201MIRZ; Introduction Date: January 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM4601EV#PBF - 710959-LTM4601EV#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4601EV#PBF
710959-LTM4601EV#PBF
Power Supplies Board Mount DCDC Converters - LTM4601EV#PBF 710959-LTM4601EV#PBF
Manufacturer: Linear Technology Win Source Part Number: 710959-LTM4601EV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OVP, SCP, UVLO Package: 118-BLGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5 V Efficiency: 95% Family Name: LTM4601 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 118-LGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 20V Current - Output (Maximum): 12A Alternative Parts (Cross-Reference): ISL8282MFRZ-T1; ISL8282MFRZ; ISL8201MIRZ; Introduction Date: January 26, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 710959-LTM4601EV#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OVP, SCP, UVLO
Package: 118-BLGA Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Number of Outputs: 1
Voltage - Output 1: 0.6 ~ 5 V
Efficiency: 95%
Family Name: LTM4601
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.linear.com
Manufacturer Package: 118-LGA (15x15)
Input Voltage MIN: 4.5V
Voltage Input MAX: 20V
Current - Output (Maximum): 12A
Alternative Parts (Cross-Reference): ISL8282MFRZ-T1; ISL8282MFRZ; ISL8201MIRZ;
Introduction Date: January 26, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 710959-LTM4601EV#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4601EV#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
DC Output Current 15 amps
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
Number of Outputs 1 #
View Details
Power Supplies - Board Mount - 089400-LTM8021EV#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 0.5000 amps
View Details