Win Source Electronics Embedded - Embedded - Microcontrollers - Application Specific - SP6139EU 712289-SP6139EU

Description
Manufacturer: Sipex Corporation Win Source Part Number: 712289-SP6139EU Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Reference case: MSOP-10 Reference Date Code: 05+ Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Sipex Corporation Win Source Part Number: 712289-SP6139EU Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Reference case: MSOP-10 Reference Date Code: 05+ Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - SP6139EU - 712289-SP6139EU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - SP6139EU
712289-SP6139EU
Embedded - Embedded - Microcontrollers - Application Specific - SP6139EU 712289-SP6139EU
Manufacturer: Sipex Corporation Win Source Part Number: 712289-SP6139EU Manufacturer Homepage: www.sipex.com RoHS State: Request Verification Reference case: MSOP-10 Reference Date Code: 05+ Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Sipex Corporation
Win Source Part Number: 712289-SP6139EU
Manufacturer Homepage: www.sipex.com
RoHS State: Request Verification
Reference case: MSOP-10
Reference Date Code: 05+
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 712289-SP6139EU
Product Name Embedded - Embedded - Microcontrollers - Application Specific - SP6139EU
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1176131-15311R-1000 - Win Source Electronics
Specs
RAM 4 KB
ROM Type EEPROM; EEPROM (4kB)
Supply Voltage 4.75 to 5.25 volts
View Details
Newest Parts - MC81F4204D - 1220331-MC81F4204D - Win Source Electronics
Specs
Data Bus 8 Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1353728-APM32E103VET6 - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 96 MHz
RAM 512 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules - 1351162-TE0725-03-100-2I9 - Win Source Electronics
Specs
Clock Speed 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details