Win Source Electronics Power Supplies - Board Mount 206806-LTM8027MPV#PBF

Description
Manufacturer: Linear-Technology Win Source Part Number: 206806-LTM8027MPV#PB F Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C Package: 113-LGA Size / Dimension: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 4.5V Voltage - Input (Max): 60V Voltage - Output 1: 2.5 ~ 24 V Efficiency: 95% Family Name: LTM8027 Alternative Parts (Cross-Reference): SiC478ED-T1-GE3; SiC479ED-T1-GE3; LTM8027MPY; LTM8027MPY#PBF ; Introduction Date: October 30, 2009 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear-Technology Win Source Part Number: 206806-LTM8027MPV#PB F Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C Package: 113-LGA Size / Dimension: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 4.5V Voltage - Input (Max): 60V Voltage - Output 1: 2.5 ~ 24 V Efficiency: 95% Family Name: LTM8027 Alternative Parts (Cross-Reference): SiC478ED-T1-GE3; SiC479ED-T1-GE3; LTM8027MPY; LTM8027MPY#PBF ; Introduction Date: October 30, 2009 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 206806-LTM8027MPV#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
206806-LTM8027MPV#PBF
Power Supplies - Board Mount 206806-LTM8027MPV#PBF
Manufacturer: Linear-Technology Win Source Part Number: 206806-LTM8027MPV#PB F Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C Package: 113-LGA Size / Dimension: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 4.5V Voltage - Input (Max): 60V Voltage - Output 1: 2.5 ~ 24 V Efficiency: 95% Family Name: LTM8027 Alternative Parts (Cross-Reference): SiC478ED-T1-GE3; SiC479ED-T1-GE3; LTM8027MPY; LTM8027MPY#PBF ; Introduction Date: October 30, 2009 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear-Technology
Win Source Part Number: 206806-LTM8027MPV#PBF
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: μModule?
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 125°C
Package: 113-LGA
Size / Dimension: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 60V
Voltage - Output 1: 2.5 ~ 24 V
Efficiency: 95%
Family Name: LTM8027
Alternative Parts (Cross-Reference): SiC478ED-T1-GE3; SiC479ED-T1-GE3; LTM8027MPY; LTM8027MPY#PBF ;
Introduction Date: October 30, 2009
ECCN: EAR99
Country of Origin: Malaysia, Republic of Korea
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 206806-LTM8027MPV#PBF
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Current 8 amps
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 2 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details