Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4620AEV#PBF 784587-LTM4620AEV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784587-LTM4620AEV#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP, UVLO Package: 144-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 2 Voltage - Output 1: 0.6 ~ 5.3 V Voltage - Output 2: 0.6 ~ 5.3 V Family Name: LTM4620A Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm) Manufacturer Package: 144-LGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 16V Current - Output (Maximum): 13A, 13A Alternative Parts (Cross-Reference): LTM4620AEY#PBF; LTM4620AIY; LTM4620AIY#PBF; Introduction Date: January 02, 2013 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784587-LTM4620AEV#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP, UVLO Package: 144-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 2 Voltage - Output 1: 0.6 ~ 5.3 V Voltage - Output 2: 0.6 ~ 5.3 V Family Name: LTM4620A Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm) Manufacturer Package: 144-LGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 16V Current - Output (Maximum): 13A, 13A Alternative Parts (Cross-Reference): LTM4620AEY#PBF; LTM4620AIY; LTM4620AIY#PBF; Introduction Date: January 02, 2013 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM4620AEV#PBF - 784587-LTM4620AEV#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4620AEV#PBF
784587-LTM4620AEV#PBF
Power Supplies Board Mount DCDC Converters - LTM4620AEV#PBF 784587-LTM4620AEV#PBF
Manufacturer: Linear Technology Win Source Part Number: 784587-LTM4620AEV#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP, UVLO Package: 144-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 2 Voltage - Output 1: 0.6 ~ 5.3 V Voltage - Output 2: 0.6 ~ 5.3 V Family Name: LTM4620A Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm) Manufacturer Package: 144-LGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 16V Current - Output (Maximum): 13A, 13A Alternative Parts (Cross-Reference): LTM4620AEY#PBF; LTM4620AIY; LTM4620AIY#PBF; Introduction Date: January 02, 2013 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784587-LTM4620AEV#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OVP, UVLO
Package: 144-BLGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 2
Voltage - Output 1: 0.6 ~ 5.3 V
Voltage - Output 2: 0.6 ~ 5.3 V
Family Name: LTM4620A
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm)
Manufacturer Package: 144-LGA (15x15)
Input Voltage MIN: 4.5V
Voltage Input MAX: 16V
Current - Output (Maximum): 13A, 13A
Alternative Parts (Cross-Reference): LTM4620AEY#PBF; LTM4620AIY; LTM4620AIY#PBF;
Introduction Date: January 02, 2013
ECCN: EAR99
Country of Origin: Malaysia, Republic of Korea
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 784587-LTM4620AEV#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4620AEV#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 8 amps
View Details