Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM8049IY#PBF 710964-LTM8049IY#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710964-LTM8049IY#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP, UVLO Applications: ITE (Commercial) Number of Outputs: 2 Voltage - Output 1: 2.5 ~ 24V Voltage - Output 2: -2.5 ~ -24V Family Name: LTM8049 Categories: Power Supplies - Board Mount Supplier Device Package: 77-BGA (15x9) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 77-BBGA Current - Output (Maximum): 1A, 1A Alternative Parts (Cross-Reference): LTM8049IY; Introduction Date: August 22, 2016 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LTM8049 Manufacturer Pack Quantity: 170 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 2.6V Voltage - Input (Maximum): 20V Parts Dimension: 0.59" L x 0.35" W x 0.10" H (15.0mm x 9.0mm x 2.4mm)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710964-LTM8049IY#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP, UVLO Applications: ITE (Commercial) Number of Outputs: 2 Voltage - Output 1: 2.5 ~ 24V Voltage - Output 2: -2.5 ~ -24V Family Name: LTM8049 Categories: Power Supplies - Board Mount Supplier Device Package: 77-BGA (15x9) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 77-BBGA Current - Output (Maximum): 1A, 1A Alternative Parts (Cross-Reference): LTM8049IY; Introduction Date: August 22, 2016 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LTM8049 Manufacturer Pack Quantity: 170 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 2.6V Voltage - Input (Maximum): 20V Parts Dimension: 0.59" L x 0.35" W x 0.10" H (15.0mm x 9.0mm x 2.4mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM8049IY#PBF - 710964-LTM8049IY#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM8049IY#PBF
710964-LTM8049IY#PBF
Power Supplies Board Mount DCDC Converters - LTM8049IY#PBF 710964-LTM8049IY#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710964-LTM8049IY#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP, UVLO Applications: ITE (Commercial) Number of Outputs: 2 Voltage - Output 1: 2.5 ~ 24V Voltage - Output 2: -2.5 ~ -24V Family Name: LTM8049 Categories: Power Supplies - Board Mount Supplier Device Package: 77-BGA (15x9) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 77-BBGA Current - Output (Maximum): 1A, 1A Alternative Parts (Cross-Reference): LTM8049IY; Introduction Date: August 22, 2016 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: LTM8049 Manufacturer Pack Quantity: 170 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 2.6V Voltage - Input (Maximum): 20V Parts Dimension: 0.59" L x 0.35" W x 0.10" H (15.0mm x 9.0mm x 2.4mm)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 710964-LTM8049IY#PBF
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OTP, UVLO
Applications: ITE (Commercial)
Number of Outputs: 2
Voltage - Output 1: 2.5 ~ 24V
Voltage - Output 2: -2.5 ~ -24V
Family Name: LTM8049
Categories: Power Supplies - Board Mount
Supplier Device Package: 77-BGA (15x9)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 77-BBGA
Current - Output (Maximum): 1A, 1A
Alternative Parts (Cross-Reference): LTM8049IY;
Introduction Date: August 22, 2016
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: LTM8049
Manufacturer Pack Quantity: 170
MSL Level: 3 (168 Hours)
Voltage - Input (Minimum): 2.6V
Voltage - Input (Maximum): 20V
Parts Dimension: 0.59" L x 0.35" W x 0.10" H (15.0mm x 9.0mm x 2.4mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 710964-LTM8049IY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM8049IY#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - Board Mount - 072672-LTM4618IV#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 6 amps
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 2 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details