Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7543KN 206754-LTC7543KN

Description
Manufacturer: Linear Technology Win Source Part Number: 206754-LTC7543KN Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: SPI Reference Type: External Settling Time: 1μs Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Analog Supply Voltage: 5V Digital Supply Voltage: 5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 206754-LTC7543KN Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: SPI Reference Type: External Settling Time: 1μs Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Analog Supply Voltage: 5V Digital Supply Voltage: 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7543KN - 206754-LTC7543KN - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7543KN
206754-LTC7543KN
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7543KN 206754-LTC7543KN
Manufacturer: Linear Technology Win Source Part Number: 206754-LTC7543KN Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: SPI Reference Type: External Settling Time: 1μs Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Analog Supply Voltage: 5V Digital Supply Voltage: 5V

Manufacturer: Linear Technology
Win Source Part Number: 206754-LTC7543KN
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Settling Time: 1μs
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 206754-LTC7543KN
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7543KN
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Package Type SSOP
Packing Method Tape Reel; Reel package
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details