Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3581EMSE#PBF 143611-LT3581EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 143611-LT3581EMSE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC Frequency - Switching: 200kHz to 2.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.3A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 22V Nominal Output Voltage (Min/Fixed): 1.215V Maximum Output Voltage: 42V (Switch) Minimum Input Voltage: 2.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 143611-LT3581EMSE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC Frequency - Switching: 200kHz to 2.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.3A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 22V Nominal Output Voltage (Min/Fixed): 1.215V Maximum Output Voltage: 42V (Switch) Minimum Input Voltage: 2.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3581EMSE#PBF - 143611-LT3581EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3581EMSE#PBF
143611-LT3581EMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3581EMSE#PBF 143611-LT3581EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 143611-LT3581EMSE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC Frequency - Switching: 200kHz to 2.5MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.3A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 22V Nominal Output Voltage (Min/Fixed): 1.215V Maximum Output Voltage: 42V (Switch) Minimum Input Voltage: 2.5V

Manufacturer: Linear Technology
Win Source Part Number: 143611-LT3581EMSE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC
Frequency - Switching: 200kHz to 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3.3A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-MSOP-EP
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 22V
Nominal Output Voltage (Min/Fixed): 1.215V
Maximum Output Voltage: 42V (Switch)
Minimum Input Voltage: 2.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 143611-LT3581EMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3581EMSE#PBF
Configuration / Function Boost, Charge Pump, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3482IUD#PBF - 1059339-LT3482IUD#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN-EP (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376CS8-TR - 072270-LT1376CS8-TR - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703IGN#PBF - 072581-LTC3703IGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-2 - 072478-LTC1503CMS8-2 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details