Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3482IUD#PBF 1059339-LT3482IUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059339-LT3482IUD#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump Frequency - Switching: 650kHz to 1.1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 280mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Up Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Maximum Output Voltage: 90V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059339-LT3482IUD#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump Frequency - Switching: 650kHz to 1.1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 280mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Up Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Maximum Output Voltage: 90V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3482IUD#PBF - 1059339-LT3482IUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3482IUD#PBF
1059339-LT3482IUD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3482IUD#PBF 1059339-LT3482IUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059339-LT3482IUD#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump Frequency - Switching: 650kHz to 1.1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 280mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Up Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Maximum Output Voltage: 90V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059339-LT3482IUD#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Charge Pump
Frequency - Switching: 650kHz to 1.1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 280mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN-EP (3x3)
Purpose: Step-Up
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Maximum Output Voltage: 90V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1059339-LT3482IUD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3482IUD#PBF
Configuration / Function Boost, Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN-EP (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data