Win Source Electronics Newest Parts - LT5527EUF 1206870-LT5527EUF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206870-LT5527EUF Frequency: 400MHz ~ 3.7GHz Gain: 2.3dB Supply Current: 78mA Noise Figure: 12.5dB RF Type: Cellular, GSM, MMDS, TD-SCDMA, UMTS, WCDMA Part Status: Last Time Buy Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 16-QFN (4x4) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-WQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.25V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206870-LT5527EUF Frequency: 400MHz ~ 3.7GHz Gain: 2.3dB Supply Current: 78mA Noise Figure: 12.5dB RF Type: Cellular, GSM, MMDS, TD-SCDMA, UMTS, WCDMA Part Status: Last Time Buy Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 16-QFN (4x4) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-WQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LT5527EUF - 1206870-LT5527EUF - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LT5527EUF
1206870-LT5527EUF
Newest Parts - LT5527EUF 1206870-LT5527EUF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1206870-LT5527EUF Frequency: 400MHz ~ 3.7GHz Gain: 2.3dB Supply Current: 78mA Noise Figure: 12.5dB RF Type: Cellular, GSM, MMDS, TD-SCDMA, UMTS, WCDMA Part Status: Last Time Buy Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 16-QFN (4x4) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-WQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.25V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1206870-LT5527EUF
Frequency: 400MHz ~ 3.7GHz
Gain: 2.3dB
Supply Current: 78mA
Noise Figure: 12.5dB
RF Type: Cellular, GSM, MMDS, TD-SCDMA, UMTS, WCDMA
Part Status: Last Time Buy
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Supplier Device Package: 16-QFN (4x4)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-WQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 91
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1206870-LT5527EUF
Product Name Newest Parts - LT5527EUF
Frequency 4.00E8 to 3.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 130557-TEA5711T2TM - Win Source Electronics
Specs
Interface PCB, Surface Mount
Operating Temperature -15 to 60 C (5 to 140 F)
View Details
RF Detectors - LTC5531ES6#TRMPBF - 072640-LTC5531ES6#TRMPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 7.00E9 Hz
View Details