Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2704CGW-12 1208547-LTC2704CGW-12

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208547-LTC2704CGW-1 2 Packaging: Tube Mounting Style: SMD Output Type: Voltage - Buffered Data Interface: SPI Reference Type: External Resolution: 12 Settling Time: 8μs Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Categories: Integrated Circuits Supplier Device Package: 44-SSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 44-BSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: LTC2704 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: ±4.5V ~ 16.5V Supply Voltage , Digital: 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208547-LTC2704CGW-1 2 Packaging: Tube Mounting Style: SMD Output Type: Voltage - Buffered Data Interface: SPI Reference Type: External Resolution: 12 Settling Time: 8μs Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Categories: Integrated Circuits Supplier Device Package: 44-SSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 44-BSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: LTC2704 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: ±4.5V ~ 16.5V Supply Voltage , Digital: 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2704CGW-12
1208547-LTC2704CGW-12
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2704CGW-12 1208547-LTC2704CGW-12
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208547-LTC2704CGW-1 2 Packaging: Tube Mounting Style: SMD Output Type: Voltage - Buffered Data Interface: SPI Reference Type: External Resolution: 12 Settling Time: 8μs Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Categories: Integrated Circuits Supplier Device Package: 44-SSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 44-BSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: LTC2704 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: ±4.5V ~ 16.5V Supply Voltage , Digital: 2.7V ~ 5.5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1208547-LTC2704CGW-12
Packaging: Tube
Mounting Style: SMD
Output Type: Voltage - Buffered
Data Interface: SPI
Reference Type: External
Resolution: 12
Settling Time: 8μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum)
Categories: Integrated Circuits
Supplier Device Package: 44-SSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 44-BSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: LTC2704
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: ±4.5V ~ 16.5V
Supply Voltage , Digital: 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1208547-LTC2704CGW-12
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2704CGW-12
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1454IS#PBF - 781989-LTC1454IS#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC
Packing Method Tube; Tube
View Details