Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6909CMS#PBF 140960-LTC6909CMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 140960-LTC6909CMS#PB F Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 12.5kHz to 6.67MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2.4mA Alternative Parts (Cross-Reference): LTC6909CMS#TRPBF; LTC6909HMS#PBF; LTC6909HMS#TRPBF; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 140960-LTC6909CMS#PB F Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 12.5kHz to 6.67MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2.4mA Alternative Parts (Cross-Reference): LTC6909CMS#TRPBF; LTC6909HMS#PBF; LTC6909HMS#TRPBF; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6909CMS#PBF - 140960-LTC6909CMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6909CMS#PBF
140960-LTC6909CMS#PBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6909CMS#PBF 140960-LTC6909CMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 140960-LTC6909CMS#PB F Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 12.5kHz to 6.67MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2.4mA Alternative Parts (Cross-Reference): LTC6909CMS#TRPBF; LTC6909HMS#PBF; LTC6909HMS#TRPBF; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 140960-LTC6909CMS#PBF
Packaging: Tube/Rail
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 12.5kHz to 6.67MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 2.4mA
Alternative Parts (Cross-Reference): LTC6909CMS#TRPBF; LTC6909HMS#PBF; LTC6909HMS#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 140960-LTC6909CMS#PBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6909CMS#PBF
Package Type Surface Mount; 16-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908CDCB-2#TRPBF - 784418-LTC6908CDCB-2#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 0.0500 to 10 MHz
View Details
Specs
Package Type Surface Mount; 8-MSOP
Supply Voltage 1.7 to 5.5 volts
Frequency 7.37 MHz
View Details
Specs
Package Type Surface Mount
Supply Voltage 1.7 to 5.5 volts
Frequency 5 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IMS8-8.00#TRPBF - 784461-LTC6930IMS8-8.00#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 1.7 to 5.5 volts
Frequency 8 MHz
View Details