Win Source Electronics Power Supplies - Board Mount 140116-LTM4624IY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 140116-LTM4624IY#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP, UVLO Package: 25-BGA Size / Dimension: 0.25" L x 0.25" W x 0.20" H (6.3mm x 6.3mm x 5.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 2.375V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 140116-LTM4624IY#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP, UVLO Package: 25-BGA Size / Dimension: 0.25" L x 0.25" W x 0.20" H (6.3mm x 6.3mm x 5.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 2.375V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 140116-LTM4624IY#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
140116-LTM4624IY#PBF
Power Supplies - Board Mount 140116-LTM4624IY#PBF
Manufacturer: Linear Technology Win Source Part Number: 140116-LTM4624IY#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP, UVLO Package: 25-BGA Size / Dimension: 0.25" L x 0.25" W x 0.20" H (6.3mm x 6.3mm x 5.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 2.375V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 140116-LTM4624IY#PBF
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: μModule?
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OTP, OVP, UVLO
Package: 25-BGA
Size / Dimension: 0.25" L x 0.25" W x 0.20" H (6.3mm x 6.3mm x 5.0mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 2.375V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.6 ~ 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 140116-LTM4624IY#PBF
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Current 10 amps
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 8 amps
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details