Win Source Electronics Filters - Ferrite Beads and Chips 1382194-GZ1608U301CTF

Description
Win Source Part Number: 1382194-GZ1608U301CT F Category: Filters>Ferrite Beads and Chips Series: GZ-C Package: Tape & Reel (TR) Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 500mA Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 300 Ohms @ 100 MHz DC Resistance (DCR) (Max): 250mOhm Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8548.00.0000 Mfr: Sunlord Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382194-GZ1608U301CT F Category: Filters>Ferrite Beads and Chips Series: GZ-C Package: Tape & Reel (TR) Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 500mA Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 300 Ohms @ 100 MHz DC Resistance (DCR) (Max): 250mOhm Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8548.00.0000 Mfr: Sunlord Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1382194-GZ1608U301CTF - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1382194-GZ1608U301CTF
Filters - Ferrite Beads and Chips 1382194-GZ1608U301CTF
Win Source Part Number: 1382194-GZ1608U301CT F Category: Filters>Ferrite Beads and Chips Series: GZ-C Package: Tape & Reel (TR) Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 500mA Filter Type: Signal Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 300 Ohms @ 100 MHz DC Resistance (DCR) (Max): 250mOhm Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8548.00.0000 Mfr: Sunlord Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000 pcs

Win Source Part Number: 1382194-GZ1608U301CTF
Category: Filters>Ferrite Beads and Chips
Series: GZ-C
Package: Tape & Reel (TR)
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Current Rating (Max): 500mA
Filter Type: Signal Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 300 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 250mOhm
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
HTSUS: 8548.00.0000
Mfr: Sunlord
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 4,000 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1382194-GZ1608U301CTF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1369024-GZ1608E601TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.4500 ohms
Rated DC Current 200 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369293-GZ1005D751TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1 ohms
Rated DC Current 100 milliamps
View Details
Specs
Core Material Ferrite
DCR 0.5000 ohms
Rated DC Current 500 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369277-GZ1005U421TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.8000 ohms
Rated DC Current 100 milliamps
View Details