Win Source Electronics Filters - Ferrite Beads and Chips 1107722-HZ1005K182TFB03

Description
Win Source Part Number: 1107722-HZ1005K182TF B03 Category: Filters>Ferrite Beads and Chips Series: HZ Package: Tape & Reel (TR) Current Rating (Max): 200mA Standard Package: 10,000 Mounting: SMD (SMT) Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 1.8 kOhms @ 100 MHz DC Resistance (DCR) (Max): 2.2Ohm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-HZ1005K182TFB03 TR
Request a Quote Datasheet
Description
Win Source Part Number: 1107722-HZ1005K182TF B03 Category: Filters>Ferrite Beads and Chips Series: HZ Package: Tape & Reel (TR) Current Rating (Max): 200mA Standard Package: 10,000 Mounting: SMD (SMT) Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 1.8 kOhms @ 100 MHz DC Resistance (DCR) (Max): 2.2Ohm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-HZ1005K182TFB03 TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1107722-HZ1005K182TFB03
Filters - Ferrite Beads and Chips 1107722-HZ1005K182TFB03
Win Source Part Number: 1107722-HZ1005K182TF B03 Category: Filters>Ferrite Beads and Chips Series: HZ Package: Tape & Reel (TR) Current Rating (Max): 200mA Standard Package: 10,000 Mounting: SMD (SMT) Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 1.8 kOhms @ 100 MHz DC Resistance (DCR) (Max): 2.2Ohm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-HZ1005K182TFB03 TR

Win Source Part Number: 1107722-HZ1005K182TFB03
Category: Filters>Ferrite Beads and Chips
Series: HZ
Package: Tape & Reel (TR)
Current Rating (Max): 200mA
Standard Package: 10,000
Mounting: SMD (SMT)
Height (Max): 0.026" (0.65mm)
Number of Lines: 1
Impedance @ Frequency: 1.8 kOhms @ 100 MHz
DC Resistance (DCR) (Max): 2.2Ohm
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-HZ1005K182TFB03TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1107722-HZ1005K182TFB03
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1369245-GZ1608D471CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.4000 ohms
Rated DC Current 500 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369085-GZ0603D600TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.4000 ohms
Rated DC Current 200 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369004-GZ1005D301TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.5000 ohms
Rated DC Current 100 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369278-SZ1005K152TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1.4 ohms
Rated DC Current 100 milliamps
View Details