The 38 series is a family of solid-state relays with a 600V load voltage rating and load current capabilities up to 80mA, designed for AC or DC switching in applications such as modems, security equipment, and electric vehicles. The AC38F-R1 variant is an 8-pin surface-mount device with a SMD-8 package, featuring an on-resistance of 40Ω and output capacitance of 47pF, with AEC-Q101 qualification and operation up to 85°C. It is supplied in tape and reel packaging, with an input LED forward voltage of 1.17V at 10mA and a turn-off time of 0.2ms. The part meets RoHS compliance and provides 3750Vrms I/O isolation voltage.
Win Source Part Number: 1377703-AC38F-R1
Category: Relays - Solid State Relays
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Mfr: Bright Toward Industrial Co., Ltd.
Series: 38
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SMD (0.300", 7.62mm)
Supplier Device Package: 8-SMD
Mounting Type: Surface Mount
HTSUS: 8536.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: AC, DC
Circuit: SPST-NO (1 Form A) x 2
Termination Style: Gull Wing
Voltage - Load: 0 V ~ 600 V
On-State Resistance (Max): 60 Ohms
Voltage - Input: 1.17VDC
Load Current: 70 mA
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1377703-AC38F-R1 |
| Product Name | Relays - Solid State Relays |
| Mounting | PCBoard; Surface Mount |