Win Source Electronics Filters - SAW Filters 1373273-TA1843D

Description
Win Source Part Number: 1373273-TA1843D Category: Filters - SAW Filters Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) Mfr: TST Package: Tape & Reel Product Status: Active Package / Case: 5-SMD, No Lead Mounting Type: Surface Mount Applications: Cellular, LTE Size / Dimension: 0.043" L x 0.035" W (1.10mm x 0.90mm) Height (Max): 0.020" (0.50mm) Insertion Loss: 2dB Bandwidth: 75MHz Frequency - Center: 1.8425GHz
Request a Quote Datasheet
Description
Win Source Part Number: 1373273-TA1843D Category: Filters - SAW Filters Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) Mfr: TST Package: Tape & Reel Product Status: Active Package / Case: 5-SMD, No Lead Mounting Type: Surface Mount Applications: Cellular, LTE Size / Dimension: 0.043" L x 0.035" W (1.10mm x 0.90mm) Height (Max): 0.020" (0.50mm) Insertion Loss: 2dB Bandwidth: 75MHz Frequency - Center: 1.8425GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - SAW Filters - 1373273-TA1843D - Win Source Electronics
Laguna Hills, CA, United States
Filters - SAW Filters
1373273-TA1843D
Filters - SAW Filters 1373273-TA1843D
Win Source Part Number: 1373273-TA1843D Category: Filters - SAW Filters Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) Mfr: TST Package: Tape & Reel Product Status: Active Package / Case: 5-SMD, No Lead Mounting Type: Surface Mount Applications: Cellular, LTE Size / Dimension: 0.043" L x 0.035" W (1.10mm x 0.90mm) Height (Max): 0.020" (0.50mm) Insertion Loss: 2dB Bandwidth: 75MHz Frequency - Center: 1.8425GHz

Win Source Part Number: 1373273-TA1843D
Category: Filters - SAW Filters
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
Mfr: TST
Package: Tape & Reel
Product Status: Active
Package / Case: 5-SMD, No Lead
Mounting Type: Surface Mount
Applications: Cellular, LTE
Size / Dimension: 0.043" L x 0.035" W (1.10mm x 0.90mm)
Height (Max): 0.020" (0.50mm)
Insertion Loss: 2dB
Bandwidth: 75MHz
Frequency - Center: 1.8425GHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1373273-TA1843D
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications IF
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications GPS
View Details
Specs
Filter Category SAW Filter
Applications ISM
View Details