Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1370372-MPH252010S3R3MT

Description
Win Source Part Number: 1370372-MPH252010S3R 3MT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MPH Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Inductance: 3.3 µH Current Rating (Amps): 1.2 A Current - Saturation (Isat): 380mA Shielding: Shielded DC Resistance (DCR): 125mOhm Max Frequency - Self Resonant: 30MHz Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370372-MPH252010S3R 3MT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MPH Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Inductance: 3.3 µH Current Rating (Amps): 1.2 A Current - Saturation (Isat): 380mA Shielding: Shielded DC Resistance (DCR): 125mOhm Max Frequency - Self Resonant: 30MHz Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370372-MPH252010S3R3MT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370372-MPH252010S3R3MT
Inductors, Coils, Chokes - Fixed Inductors 1370372-MPH252010S3R3MT
Win Source Part Number: 1370372-MPH252010S3R 3MT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: MPH Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Inductance: 3.3 µH Current Rating (Amps): 1.2 A Current - Saturation (Isat): 380mA Shielding: Shielded DC Resistance (DCR): 125mOhm Max Frequency - Self Resonant: 30MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370372-MPH252010S3R3MT
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: MPH
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.039" (1.00mm)
ECCN: EAR99
Inductance: 3.3 µH
Current Rating (Amps): 1.2 A
Current - Saturation (Isat): 380mA
Shielding: Shielded
DC Resistance (DCR): 125mOhm Max
Frequency - Self Resonant: 30MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1370372-MPH252010S3R3MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Multilayer
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1370109-SDFL1608Q4R7MTF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Standard; Multilayer
Core Material Ferrite
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370051-SDCL0603Q9N1JT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370325-MWSD1005C9N5JTM01 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details