Win Source Electronics Filters - Common Mode Chokes 1370271-CM3216A-600

Description
Win Source Part Number: 1370271-CM3216A-600 Category: Filters - Common Mode Chokes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) Mfr: Mentech Technology USA Inc. Product Status: Active Package / Case: Horizontal, 4 PC Pad Mounting Type: Surface Mount HTSUS: 8504.50.0000 Size / Dimension: 0.134" L x 0.063" W (3.40mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 50V Height (Max): 0.079" (2.00mm) Number of Lines: 2 Current Rating (Max): 200mA DC Resistance (DCR) (Max): 1.7Ohm Inductance @ Frequency: 60 µH @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370271-CM3216A-600 Category: Filters - Common Mode Chokes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) Mfr: Mentech Technology USA Inc. Product Status: Active Package / Case: Horizontal, 4 PC Pad Mounting Type: Surface Mount HTSUS: 8504.50.0000 Size / Dimension: 0.134" L x 0.063" W (3.40mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 50V Height (Max): 0.079" (2.00mm) Number of Lines: 2 Current Rating (Max): 200mA DC Resistance (DCR) (Max): 1.7Ohm Inductance @ Frequency: 60 µH @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1370271-CM3216A-600 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1370271-CM3216A-600
Filters - Common Mode Chokes 1370271-CM3216A-600
Win Source Part Number: 1370271-CM3216A-600 Category: Filters - Common Mode Chokes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) Mfr: Mentech Technology USA Inc. Product Status: Active Package / Case: Horizontal, 4 PC Pad Mounting Type: Surface Mount HTSUS: 8504.50.0000 Size / Dimension: 0.134" L x 0.063" W (3.40mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 50V Height (Max): 0.079" (2.00mm) Number of Lines: 2 Current Rating (Max): 200mA DC Resistance (DCR) (Max): 1.7Ohm Inductance @ Frequency: 60 µH @ 100 kHz

Win Source Part Number: 1370271-CM3216A-600
Category: Filters - Common Mode Chokes
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
Mfr: Mentech Technology USA Inc.
Product Status: Active
Package / Case: Horizontal, 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8504.50.0000
Size / Dimension: 0.134" L x 0.063" W (3.40mm x 1.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage Rating - DC: 50V
Height (Max): 0.079" (2.00mm)
Number of Lines: 2
Current Rating (Max): 200mA
DC Resistance (DCR) (Max): 1.7Ohm
Inductance @ Frequency: 60 µH @ 100 kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1370271-CM3216A-600
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370052-SDFL1005LR22KTF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Standard; Multilayer
Core Material Ferrite
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details