Win Source Electronics Filters - Ferrite Beads and Chips 1329079-EPZ1005D121-2R0T

Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329079-EPZ1005D121- 2R0T Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Current Rating (Max): 2A Standard Package: 10,000 Mounting: Surface Mount Filter Type: Power Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 50mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 3442-EPZ1005D121-2R0 TCT,3442-EPZ1005D121 -2R0TDKR,3442-EPZ100 5D121-2R0TTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329079-EPZ1005D121- 2R0T Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Current Rating (Max): 2A Standard Package: 10,000 Mounting: Surface Mount Filter Type: Power Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 50mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 3442-EPZ1005D121-2R0 TCT,3442-EPZ1005D121 -2R0TDKR,3442-EPZ100 5D121-2R0TTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1329079-EPZ1005D121-2R0T - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1329079-EPZ1005D121-2R0T
Filters - Ferrite Beads and Chips 1329079-EPZ1005D121-2R0T
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329079-EPZ1005D121- 2R0T Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Current Rating (Max): 2A Standard Package: 10,000 Mounting: Surface Mount Filter Type: Power Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 50mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 3442-EPZ1005D121-2R0 TCT,3442-EPZ1005D121 -2R0TDKR,3442-EPZ100 5D121-2R0TTR RoHS Status: ROHS3 Compliant

Manufacturer: Shenzhen Sunlord Electronics Co., Ltd.
Win Source Part Number: 1329079-EPZ1005D121-2R0T
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Current Rating (Max): 2A
Standard Package: 10,000
Mounting: Surface Mount
Filter Type: Power Line
Height (Max): 0.026" (0.65mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 50mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: 3442-EPZ1005D121-2R0TCT,3442-EPZ1005D121-2R0TDKR,3442-EPZ1005D121-2R0TTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1329079-EPZ1005D121-2R0T
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Standards and Certifications RoHS
DCR 0.0500 ohms
Rated DC Current 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1369268-SZ1608K102CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.8000 ohms
Rated DC Current 200 milliamps
View Details
Specs
Core Material Ferrite
DCR 0.4500 ohms
Rated DC Current 500 milliamps
View Details
Filters - Ferrite Beads and Chips - 1329143-EPZ4030U560-10R0T - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.0040 ohms
Rated DC Current 10000 milliamps
View Details
Specs
Core Material Ferrite
DCR 0.8500 ohms
Rated DC Current 300 milliamps
View Details