Win Source Electronics Filters - Ferrite Beads and Chips 957885-SZ1005G750TF

Description
Win Source Part Number: 957885-SZ1005G750TF Category: Filters>Ferrite Beads and Chips Series: SZ Package: Tape & Reel (TR) Current Rating (Max): 600mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 75 Ohms @ 100 MHz DC Resistance (DCR) (Max): 300mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SZ1005G750TFTR
Request a Quote Datasheet
Description
Win Source Part Number: 957885-SZ1005G750TF Category: Filters>Ferrite Beads and Chips Series: SZ Package: Tape & Reel (TR) Current Rating (Max): 600mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 75 Ohms @ 100 MHz DC Resistance (DCR) (Max): 300mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SZ1005G750TFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
957885-SZ1005G750TF
Filters - Ferrite Beads and Chips 957885-SZ1005G750TF
Win Source Part Number: 957885-SZ1005G750TF Category: Filters>Ferrite Beads and Chips Series: SZ Package: Tape & Reel (TR) Current Rating (Max): 600mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 75 Ohms @ 100 MHz DC Resistance (DCR) (Max): 300mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SZ1005G750TFTR

Win Source Part Number: 957885-SZ1005G750TF
Category: Filters>Ferrite Beads and Chips
Series: SZ
Package: Tape & Reel (TR)
Current Rating (Max): 600mA
Standard Package: 10,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.026" (0.65mm)
Number of Lines: 1
Impedance @ Frequency: 75 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 300mOhm
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SZ1005G750TFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 957885-SZ1005G750TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Core Material Ferrite
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369162-SZ1608K182CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.8500 ohms
Rated DC Current 200 milliamps
View Details
Filters - Ferrite Beads and Chips - 1368944-GZ1005U221CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.3000 ohms
Rated DC Current 400 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369032-HZ1005D301TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1 ohms
Rated DC Current 100 milliamps
View Details