Win Source Electronics Filters - Ferrite Beads and Chips 1369003-GZ1005U700CTF

Description
Win Source Part Number: 1369003-GZ1005U700CT F Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: GZ-C Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 70 Ohms @ 100 MHz Current Rating (Max): 700mA DC Resistance (DCR) (Max): 100mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369003-GZ1005U700CT F Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: GZ-C Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 70 Ohms @ 100 MHz Current Rating (Max): 700mA DC Resistance (DCR) (Max): 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369003-GZ1005U700CTF - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369003-GZ1005U700CTF
Filters - Ferrite Beads and Chips 1369003-GZ1005U700CTF
Win Source Part Number: 1369003-GZ1005U700CT F Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: GZ-C Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 70 Ohms @ 100 MHz Current Rating (Max): 700mA DC Resistance (DCR) (Max): 100mOhm

Win Source Part Number: 1369003-GZ1005U700CTF
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: GZ-C
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Height (Max): 0.026" (0.65mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 70 Ohms @ 100 MHz
Current Rating (Max): 700mA
DC Resistance (DCR) (Max): 100mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1369003-GZ1005U700CTF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1369288-GZ1608D152TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.7000 ohms
Rated DC Current 150 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369050-PZ1608U100-3R0TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.0200 ohms
Rated DC Current 3000 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369051-GZ1005E121CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.2500 ohms
Rated DC Current 500 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369293-GZ1005D751TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1 ohms
Rated DC Current 100 milliamps
View Details