Win Source Electronics Filters - SAW Filters 1353815-TA1982A

Description
Win Source Part Number: 1353815-TA1982A Category: Filters - SAW Filters Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0080 Applications: Wireless Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Height (Max): 0.055" (1.40mm) Insertion Loss: 2.8dB Bandwidth: 25MHz Frequency - Center: 2.492GHz
Request a Quote Datasheet
Description
Win Source Part Number: 1353815-TA1982A Category: Filters - SAW Filters Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0080 Applications: Wireless Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Height (Max): 0.055" (1.40mm) Insertion Loss: 2.8dB Bandwidth: 25MHz Frequency - Center: 2.492GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - SAW Filters - 1353815-TA1982A - Win Source Electronics
Laguna Hills, CA, United States
Filters - SAW Filters
1353815-TA1982A
Filters - SAW Filters 1353815-TA1982A
Win Source Part Number: 1353815-TA1982A Category: Filters - SAW Filters Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0080 Applications: Wireless Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Height (Max): 0.055" (1.40mm) Insertion Loss: 2.8dB Bandwidth: 25MHz Frequency - Center: 2.492GHz

Win Source Part Number: 1353815-TA1982A
Category: Filters - SAW Filters
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TST
Package: Tape & Reel
Product Status: Active
Package / Case: 6-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0080
Applications: Wireless
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Height (Max): 0.055" (1.40mm)
Insertion Loss: 2.8dB
Bandwidth: 25MHz
Frequency - Center: 2.492GHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1353815-TA1982A
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details