Win Source Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC222CS#PBF 123591-LTC222CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123591-LTC222CS#PBF Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO Charge Injection: 8pC Crosstalk: -90dB @ 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 90 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 5V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 400ns, 300ns Channel Capacitance(CS off, CD off): 5pF, 12pF Max Leakage Current (IS off): 5nA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123591-LTC222CS#PBF Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO Charge Injection: 8pC Crosstalk: -90dB @ 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 90 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 5V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 400ns, 300ns Channel Capacitance(CS off, CD off): 5pF, 12pF Max Leakage Current (IS off): 5nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC222CS#PBF - 123591-LTC222CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC222CS#PBF
123591-LTC222CS#PBF
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC222CS#PBF 123591-LTC222CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 123591-LTC222CS#PBF Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO Charge Injection: 8pC Crosstalk: -90dB @ 100kHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 90 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 5V Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 400ns, 300ns Channel Capacitance(CS off, CD off): 5pF, 12pF Max Leakage Current (IS off): 5nA

Manufacturer: Linear Technology
Win Source Part Number: 123591-LTC222CS#PBF
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO
Charge Injection: 8pC
Crosstalk: -90dB @ 100kHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 90 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 5V
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 400ns, 300ns
Channel Capacitance(CS off, CD off): 5pF, 12pF
Max Leakage Current (IS off): 5nA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 123591-LTC222CS#PBF
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC222CS#PBF
Normal Condition Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1391IS#PBF - 020465-LTC1391IS#PBF - Win Source Electronics
Specs
Configuration 8x1
Features Single-Supply
Supply Voltage (VS) 2.7 volts
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC203CN - 206744-LTC203CN - Win Source Electronics
Specs
Normal Condition Normally Open (NO)
Features Single-Supply
Supply Voltage (VS) 5 volts
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1390CS#PBF - 134165-LTC1390CS#PBF - Win Source Electronics
Specs
Configuration 8x1
Features Single-Supply
Supply Voltage (VS) 3 volts
View Details