Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters 1337552-GST60A12-P1J

Description
Win Source Part Number: 1337552-GST60A12-P1J Category: Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters Series: GST60A (60W) Package: Box Size / Dimension: 4.92" L x 1.97" W x 1.24" H (125.0mm x 50.0mm x 31.5mm) Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 60 W Voltage - Output: 12V Voltage - Input: 90 ~ 264 VAC Input Type: Cord (Sold Separately) Polarization: Positive Center Current - Output (Max): 5A Efficiency: Level VI Region Utilized: International Form: Desktop (Class I) No Load Power Consumption: 75mW (Max) Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm Input Connector: IEC 320-C14 Cord Length: 39.4" (1.00m) Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Base Product Number: GST60A12 Approval Agency: BIS, BSMI, CB, CCC, CE, cULus, EAC, GS, KC, PSE, RCM, SIRIM
Request a Quote Datasheet
Description
Win Source Part Number: 1337552-GST60A12-P1J Category: Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters Series: GST60A (60W) Package: Box Size / Dimension: 4.92" L x 1.97" W x 1.24" H (125.0mm x 50.0mm x 31.5mm) Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 60 W Voltage - Output: 12V Voltage - Input: 90 ~ 264 VAC Input Type: Cord (Sold Separately) Polarization: Positive Center Current - Output (Max): 5A Efficiency: Level VI Region Utilized: International Form: Desktop (Class I) No Load Power Consumption: 75mW (Max) Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm Input Connector: IEC 320-C14 Cord Length: 39.4" (1.00m) Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Base Product Number: GST60A12 Approval Agency: BIS, BSMI, CB, CCC, CE, cULus, EAC, GS, KC, PSE, RCM, SIRIM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters - 1337552-GST60A12-P1J - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
1337552-GST60A12-P1J
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters 1337552-GST60A12-P1J
Win Source Part Number: 1337552-GST60A12-P1J Category: Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters Series: GST60A (60W) Package: Box Size / Dimension: 4.92" L x 1.97" W x 1.24" H (125.0mm x 50.0mm x 31.5mm) Applications: ITE (Commercial) Standard Package: 40 Power (Watts): 60 W Voltage - Output: 12V Voltage - Input: 90 ~ 264 VAC Input Type: Cord (Sold Separately) Polarization: Positive Center Current - Output (Max): 5A Efficiency: Level VI Region Utilized: International Form: Desktop (Class I) No Load Power Consumption: 75mW (Max) Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm Input Connector: IEC 320-C14 Cord Length: 39.4" (1.00m) Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Base Product Number: GST60A12 Approval Agency: BIS, BSMI, CB, CCC, CE, cULus, EAC, GS, KC, PSE, RCM, SIRIM

Win Source Part Number: 1337552-GST60A12-P1J
Category: Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
Series: GST60A (60W)
Package: Box
Size / Dimension: 4.92" L x 1.97" W x 1.24" H (125.0mm x 50.0mm x 31.5mm)
Applications: ITE (Commercial)
Standard Package: 40
Power (Watts): 60 W
Voltage - Output: 12V
Voltage - Input: 90 ~ 264 VAC
Input Type: Cord (Sold Separately)
Polarization: Positive Center
Current - Output (Max): 5A
Efficiency: Level VI
Region Utilized: International
Form: Desktop (Class I)
No Load Power Consumption: 75mW (Max)
Output Connector: Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm
Input Connector: IEC 320-C14
Cord Length: 39.4" (1.00m)
Temperature Range - Operating: -30°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Mfr: MEAN WELL USA Inc.
Base Product Number: GST60A12
Approval Agency: BIS, BSMI, CB, CCC, CE, cULus, EAC, GS, KC, PSE, RCM, SIRIM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1337552-GST60A12-P1J
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 8 amps
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details