Win Source Electronics Sensors, Transducers - Temperature Sensors - NTC Thermistors 1092117-SDNT0603C104F4250HTF

Description
Win Source Part Number: 1092117-SDNT0603C104 F4250HTF Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SDNT Package: Tape & Reel (TR) Standard Package: 15,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±3% B25/50: 4250K Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDNT0603C104F42 50HTFTR
Request a Quote Datasheet
Description
Win Source Part Number: 1092117-SDNT0603C104 F4250HTF Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SDNT Package: Tape & Reel (TR) Standard Package: 15,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±3% B25/50: 4250K Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDNT0603C104F42 50HTFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1092117-SDNT0603C104F4250HTF - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1092117-SDNT0603C104F4250HTF
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1092117-SDNT0603C104F4250HTF
Win Source Part Number: 1092117-SDNT0603C104 F4250HTF Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SDNT Package: Tape & Reel (TR) Standard Package: 15,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±3% B25/50: 4250K Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDNT0603C104F42 50HTFTR

Win Source Part Number: 1092117-SDNT0603C104F4250HTF
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: SDNT
Package: Tape & Reel (TR)
Standard Package: 15,000
Mounting: SMD (SMT)
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±1%
B Value Tolerance: ±3%
B25/50: 4250K
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SDNT0603C104F4250HTFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1092117-SDNT0603C104F4250HTF
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - SDX05G2 - 1247532-SDX05G2 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1107883-SDNT2012X473F4150FTF - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); 0805 (2012 Metric)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details