Win Source Electronics Filters - Common Mode Chokes 1329125-SDCW2012-2-102TF

Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329125-SDCW2012-2-1 02TF Category: Filters>Common Mode Chokes Packaging: Reel - TR Voltage Rating - DC: 50V Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Current Rating (Max): 150mA Standard Package: 2,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 1 kOhms @ 100 MHz DC Resistance (DCR) (Max): 800mOhm Temperature Range - Operating: -40°C ~ 85°C Case / Package: 0805 (2012 Metric), 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 66 HTSUS: 8548.00.0000 Other Part Number: 3442-SDCW2012-2-102T FTR Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329125-SDCW2012-2-1 02TF Category: Filters>Common Mode Chokes Packaging: Reel - TR Voltage Rating - DC: 50V Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Current Rating (Max): 150mA Standard Package: 2,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 1 kOhms @ 100 MHz DC Resistance (DCR) (Max): 800mOhm Temperature Range - Operating: -40°C ~ 85°C Case / Package: 0805 (2012 Metric), 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 66 HTSUS: 8548.00.0000 Other Part Number: 3442-SDCW2012-2-102T FTR Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1329125-SDCW2012-2-102TF - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1329125-SDCW2012-2-102TF
Filters - Common Mode Chokes 1329125-SDCW2012-2-102TF
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329125-SDCW2012-2-1 02TF Category: Filters>Common Mode Chokes Packaging: Reel - TR Voltage Rating - DC: 50V Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Current Rating (Max): 150mA Standard Package: 2,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 1 kOhms @ 100 MHz DC Resistance (DCR) (Max): 800mOhm Temperature Range - Operating: -40°C ~ 85°C Case / Package: 0805 (2012 Metric), 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 66 HTSUS: 8548.00.0000 Other Part Number: 3442-SDCW2012-2-102T FTR Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Shenzhen Sunlord Electronics Co., Ltd.
Win Source Part Number: 1329125-SDCW2012-2-102TF
Category: Filters>Common Mode Chokes
Packaging: Reel - TR
Voltage Rating - DC: 50V
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Current Rating (Max): 150mA
Standard Package: 2,000
Mounting: Surface Mount
Filter Type: Signal Line
Height (Max): 0.055" (1.40mm)
Number of Lines: 2
Impedance @ Frequency: 1 kOhms @ 100 MHz
DC Resistance (DCR) (Max): 800mOhm
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 0805 (2012 Metric), 4 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 66
HTSUS: 8548.00.0000
Other Part Number: 3442-SDCW2012-2-102TFTR
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1329125-SDCW2012-2-102TF
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
DCR 0.8000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1369532-SDCL0603Q1N6BT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370384-SPH4012H330MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1329010-SPH3012H100MTY01 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369589-HQ0603H8N2HT01 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Multilayer
Application RF Choke
View Details