Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1351620-MPH160805S1R0MT

Description
Win Source Part Number: 1351620-MPH160805S1R 0MT Category: Inductors, Coils, Chokes - Fixed Inductors Series: MPH Type: Multilayer Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 1 µH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±20% Frequency - Self Resonant: 90MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 400mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Current - Saturation (Isat): 580mA
Request a Quote Datasheet
Description
Win Source Part Number: 1351620-MPH160805S1R 0MT Category: Inductors, Coils, Chokes - Fixed Inductors Series: MPH Type: Multilayer Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 1 µH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±20% Frequency - Self Resonant: 90MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 400mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Current - Saturation (Isat): 580mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1351620-MPH160805S1R0MT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1351620-MPH160805S1R0MT
Inductors, Coils, Chokes - Fixed Inductors 1351620-MPH160805S1R0MT
Win Source Part Number: 1351620-MPH160805S1R 0MT Category: Inductors, Coils, Chokes - Fixed Inductors Series: MPH Type: Multilayer Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 1 µH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±20% Frequency - Self Resonant: 90MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 400mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Current - Saturation (Isat): 580mA

Win Source Part Number: 1351620-MPH160805S1R0MT
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: MPH
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 1 µH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±20%
Frequency - Self Resonant: 90MHz
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 400mOhm Max
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Current - Saturation (Isat): 580mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1351620-MPH160805S1R0MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Multilayer
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1369518-SDCL0603Q18NHT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370325-MWSD1005C9N5JTM01 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370229-SDWL1608CR10JSTFM01 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details