Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1329002-MPH201214S6R8MT

Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329002-MPH201214S6R 8MT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Shielded Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Inductance: 6.8 µH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Frequency - Self Resonant: 45MHz DC Resistance (DCR): 375mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 Current Rating (Amps): 1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 3442-MPH201214S6R8MT TR Current - Saturation (Isat): 210mA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329002-MPH201214S6R 8MT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Shielded Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Inductance: 6.8 µH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Frequency - Self Resonant: 45MHz DC Resistance (DCR): 375mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 Current Rating (Amps): 1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 3442-MPH201214S6R8MT TR Current - Saturation (Isat): 210mA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1329002-MPH201214S6R8MT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329002-MPH201214S6R8MT
Inductors, Coils, Chokes - Fixed Inductors 1329002-MPH201214S6R8MT
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329002-MPH201214S6R 8MT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Shielded Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Inductance: 6.8 µH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Frequency - Self Resonant: 45MHz DC Resistance (DCR): 375mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 Current Rating (Amps): 1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 3442-MPH201214S6R8MT TR Current - Saturation (Isat): 210mA Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Shenzhen Sunlord Electronics Co., Ltd.
Win Source Part Number: 1329002-MPH201214S6R8MT
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Shielded
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.057" (1.45mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Frequency - Self Resonant: 45MHz
DC Resistance (DCR): 375mOhm Max
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
Current Rating (Amps): 1 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: 3442-MPH201214S6R8MTTR
Current - Saturation (Isat): 210mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1329002-MPH201214S6R8MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370290-MWSA0402S-2R2MT - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound
Application RF Choke
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328866-SWPA5020S5R6MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details