Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1328972-SWPA4018S151MT

Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328972-SWPA4018S151 MT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 150 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 5.5MHz DC Resistance (DCR): 3.25Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 73 Current Rating (Amps): 220 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: 3442-SWPA4018S151MTT R Current - Saturation (Isat): 310mA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328972-SWPA4018S151 MT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 150 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 5.5MHz DC Resistance (DCR): 3.25Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 73 Current Rating (Amps): 220 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: 3442-SWPA4018S151MTT R Current - Saturation (Isat): 310mA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328972-SWPA4018S151MT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328972-SWPA4018S151MT
Inductors, Coils, Chokes - Fixed Inductors 1328972-SWPA4018S151MT
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328972-SWPA4018S151 MT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Inductance: 150 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 5.5MHz DC Resistance (DCR): 3.25Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 73 Current Rating (Amps): 220 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Other Part Number: 3442-SWPA4018S151MTT R Current - Saturation (Isat): 310mA Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Shenzhen Sunlord Electronics Co., Ltd.
Win Source Part Number: 1328972-SWPA4018S151MT
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Inductance: 150 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 5.5MHz
DC Resistance (DCR): 3.25Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 73
Current Rating (Amps): 220 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Other Part Number: 3442-SWPA4018S151MTTR
Current - Saturation (Isat): 310mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1328972-SWPA4018S151MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1369738-SDCL1005C2N0CTDF - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369602-SDCL0603Q3N3CT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370229-SDWL1608CR10JSTFM01 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1329006-SWPA6045S6R2MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details