Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1328850-SDCL1608C82NJTDF

Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328850-SDCL1608C82N JTDF Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 82 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 800MHz DC Resistance (DCR): 1Ohm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 3442-SDCL1608C82NJTD FTR Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328850-SDCL1608C82N JTDF Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 82 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 800MHz DC Resistance (DCR): 1Ohm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 3442-SDCL1608C82NJTD FTR Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328850-SDCL1608C82NJTDF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328850-SDCL1608C82NJTDF
Inductors, Coils, Chokes - Fixed Inductors 1328850-SDCL1608C82NJTDF
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328850-SDCL1608C82N JTDF Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 82 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 800MHz DC Resistance (DCR): 1Ohm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 3442-SDCL1608C82NJTD FTR Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Shenzhen Sunlord Electronics Co., Ltd.
Win Source Part Number: 1328850-SDCL1608C82NJTDF
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 82 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 800MHz
DC Resistance (DCR): 1Ohm Max
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 3442-SDCL1608C82NJTDFTR
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1328850-SDCL1608C82NJTDF
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1369913-MWSD1005C7N3GTM01 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328953-SWPA6045S151MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details