Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1272720-WPN3012H4R7MT

Description
Win Source Part Number: 1272720-WPN3012H4R7M T Category: Inductors, Coils, Chokes>Fixed Inductors Series: WPN Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 235mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-WPN3012H4R7MTTR Current - Saturation (Isat): 2A
Request a Quote Datasheet
Description
Win Source Part Number: 1272720-WPN3012H4R7M T Category: Inductors, Coils, Chokes>Fixed Inductors Series: WPN Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 235mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-WPN3012H4R7MTTR Current - Saturation (Isat): 2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1272720-WPN3012H4R7MT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272720-WPN3012H4R7MT
Inductors, Coils, Chokes - Fixed Inductors 1272720-WPN3012H4R7MT
Win Source Part Number: 1272720-WPN3012H4R7M T Category: Inductors, Coils, Chokes>Fixed Inductors Series: WPN Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 235mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-WPN3012H4R7MTTR Current - Saturation (Isat): 2A

Win Source Part Number: 1272720-WPN3012H4R7MT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WPN
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 235mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-WPN3012H4R7MTTR
Current - Saturation (Isat): 2A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1272720-WPN3012H4R7MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1328953-SWPA6045S151MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370332-SPH4018H4R7MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370338-MWSD1005C16NJTM01 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369534-SDCL0603Q1N2BT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details