Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CSW#PBF 132286-LT1054CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132286-LT1054CSW#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable (Fixed) Topology: Charge Pump Frequency - Switching: 25kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 16-SOIC Purpose: Ratiometric, Step-Up Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.5V (-Vin, 2Vin) Maximum Output Voltage: 30V Minimum Input Voltage: 3.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132286-LT1054CSW#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable (Fixed) Topology: Charge Pump Frequency - Switching: 25kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 16-SOIC Purpose: Ratiometric, Step-Up Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.5V (-Vin, 2Vin) Maximum Output Voltage: 30V Minimum Input Voltage: 3.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CSW#PBF - 132286-LT1054CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CSW#PBF
132286-LT1054CSW#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CSW#PBF 132286-LT1054CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 132286-LT1054CSW#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable (Fixed) Topology: Charge Pump Frequency - Switching: 25kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 16-SOIC Purpose: Ratiometric, Step-Up Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.5V (-Vin, 2Vin) Maximum Output Voltage: 30V Minimum Input Voltage: 3.5V

Manufacturer: Linear Technology
Win Source Part Number: 132286-LT1054CSW#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable (Fixed)
Topology: Charge Pump
Frequency - Switching: 25kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C (TJ)
Case / Package: 16-SOIC
Purpose: Ratiometric, Step-Up
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 2.5V (-Vin, 2Vin)
Maximum Output Voltage: 30V
Minimum Input Voltage: 3.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 132286-LT1054CSW#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CSW#PBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type SOIC; Other; 16-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS#PBF - 781808-LTC1261CS#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EDD#PBF - 072564-LTC3407EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076IT#PBF - 1057747-LT1076IT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172HVIQ#PBF - 1057956-LT1172HVIQ#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details