Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS#PBF 781808-LTC1261CS#PBF

Description
Win Source Part Number: 781808-LTC1261CS#PBF Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Polarity: Negative Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 550kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 12mA Family Name: LTC1261 Output Voltage: -1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Output Voltage MAX: -8V Input Voltage MIN: 3V Voltage Input MAX: 8V Alternative Parts (Cross-Reference): LTC1261CS; LTC1261CS#TR; LTC1261CS8; LTC1261CS8-4; Introduction Date: January 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Win Source Part Number: 781808-LTC1261CS#PBF Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Polarity: Negative Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 550kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 12mA Family Name: LTC1261 Output Voltage: -1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Output Voltage MAX: -8V Input Voltage MIN: 3V Voltage Input MAX: 8V Alternative Parts (Cross-Reference): LTC1261CS; LTC1261CS#TR; LTC1261CS8; LTC1261CS8-4; Introduction Date: January 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS#PBF - 781808-LTC1261CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS#PBF
781808-LTC1261CS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS#PBF 781808-LTC1261CS#PBF
Win Source Part Number: 781808-LTC1261CS#PBF Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Polarity: Negative Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 550kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 12mA Family Name: LTC1261 Output Voltage: -1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Output Voltage MAX: -8V Input Voltage MIN: 3V Voltage Input MAX: 8V Alternative Parts (Cross-Reference): LTC1261CS; LTC1261CS#TR; LTC1261CS8; LTC1261CS8-4; Introduction Date: January 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Win Source Part Number: 781808-LTC1261CS#PBF
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Polarity: Negative
Output Type: Adjustable
Topology: Charge Pump
Frequency - Switching: 550kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 12mA
Family Name: LTC1261
Output Voltage: -1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Output Voltage MAX: -8V
Input Voltage MIN: 3V
Voltage Input MAX: 8V
Alternative Parts (Cross-Reference): LTC1261CS; LTC1261CS#TR; LTC1261CS8; LTC1261CS8-4;
Introduction Date: January 22, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781808-LTC1261CS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS#PBF
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CMS8-3.3/TR - 072475-LTC1474CMS8-3.3/TR - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CS8 - 088084-LTC1144CS8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CN8 - 072171-LT1054CN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3445EUF#PBF - 072572-LTC3445EUF#PBF - Win Source Electronics
Specs
Configuration / Function Step-Down (Buck) (1), Linear (LDO) (2)
Package Type Other; 24-QFN (4x4)
Life Cycle Stage Maturity; Active
View Details