Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1428CS8-50#PBF 132137-LTC1428CS8-50#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132137-LTC1428CS8-50 #PBF Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 8 Data Interface: SPI Reference Type: Internal Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): -, ±0.9 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 3 V to 6.5 V Digital Supply Voltage: 3 V to 6.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132137-LTC1428CS8-50 #PBF Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 8 Data Interface: SPI Reference Type: Internal Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): -, ±0.9 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 3 V to 6.5 V Digital Supply Voltage: 3 V to 6.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1428CS8-50#PBF - 132137-LTC1428CS8-50#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1428CS8-50#PBF
132137-LTC1428CS8-50#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1428CS8-50#PBF 132137-LTC1428CS8-50#PBF
Manufacturer: Linear Technology Win Source Part Number: 132137-LTC1428CS8-50 #PBF Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 8 Data Interface: SPI Reference Type: Internal Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): -, ±0.9 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 3 V to 6.5 V Digital Supply Voltage: 3 V to 6.5 V

Manufacturer: Linear Technology
Win Source Part Number: 132137-LTC1428CS8-50#PBF
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: SPI
Reference Type: Internal
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): -, ±0.9 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 3 V to 6.5 V
Digital Supply Voltage: 3 V to 6.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 132137-LTC1428CS8-50#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1428CS8-50#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1661CMS8#PBF - 107499-LTC1661CMS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type I2C; I2C
Package Type SSOP
Packing Method Tube; Tube
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323177-LTC1450IG - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 24-SSOP (0.209", 5.30mm Width)
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630ACSC6-LZ12#TRPBF - 131487-LTC2630ACSC6-LZ12#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SC-70-6
Packing Method Tape Reel; Reel - TR
View Details