Win Source Electronics Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1317832-LTC1450CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1317832-LTC1450CN#PB F Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Through Hole Output Type: Voltage - Buffered Architecture: String DAC Number of Bits: 12 Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Analog: 4.5V ~ 5.5V Voltage - Supply, Digital: 4.5V ~ 5.5V Settling Time: 14µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±3.5 (Max), ±0.5 (Max) Supplier Device Package: 24-PDIP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 24-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 66 REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Other Part Number: 2156-LTC1450CN#PBF Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1317832-LTC1450CN#PB F Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Through Hole Output Type: Voltage - Buffered Architecture: String DAC Number of Bits: 12 Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Analog: 4.5V ~ 5.5V Voltage - Supply, Digital: 4.5V ~ 5.5V Settling Time: 14µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±3.5 (Max), ±0.5 (Max) Supplier Device Package: 24-PDIP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 24-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 66 REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Other Part Number: 2156-LTC1450CN#PBF Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1317832-LTC1450CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1317832-LTC1450CN#PBF
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1317832-LTC1450CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 1317832-LTC1450CN#PB F Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Through Hole Output Type: Voltage - Buffered Architecture: String DAC Number of Bits: 12 Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Analog: 4.5V ~ 5.5V Voltage - Supply, Digital: 4.5V ~ 5.5V Settling Time: 14µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±3.5 (Max), ±0.5 (Max) Supplier Device Package: 24-PDIP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 24-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 66 REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Other Part Number: 2156-LTC1450CN#PBF Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Linear Technology
Win Source Part Number: 1317832-LTC1450CN#PBF
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Bulk
Standard Package: 1
Mounting: Through Hole
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 12
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Analog: 4.5V ~ 5.5V
Voltage - Supply, Digital: 4.5V ~ 5.5V
Settling Time: 14µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±3.5 (Max), ±0.5 (Max)
Supplier Device Package: 24-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 24-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 66
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Other Part Number: 2156-LTC1450CN#PBF
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1317832-LTC1450CN#PBF
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type 10-DFN (3x3)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC
Packing Method Tube; Tube
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details