Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799CS5#TRPBF 128734-LTC1799CS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128734-LTC1799CS5#TR PBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 33MHz Family Name: LTC1799 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA Alternative Parts (Cross-Reference): LTC1799CS5#TRM; LTC1799CS5; LTC1799CS5#TR; LTC1799CS5#PBF; Introduction Date: January 05, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128734-LTC1799CS5#TR PBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 33MHz Family Name: LTC1799 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA Alternative Parts (Cross-Reference): LTC1799CS5#TRM; LTC1799CS5; LTC1799CS5#TR; LTC1799CS5#PBF; Introduction Date: January 05, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799CS5#TRPBF
128734-LTC1799CS5#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799CS5#TRPBF 128734-LTC1799CS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 128734-LTC1799CS5#TR PBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 33MHz Family Name: LTC1799 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA Alternative Parts (Cross-Reference): LTC1799CS5#TRM; LTC1799CS5; LTC1799CS5#TR; LTC1799CS5#PBF; Introduction Date: January 05, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 128734-LTC1799CS5#TRPBF
Packaging: Reel - TR
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 1kHz to 33MHz
Family Name: LTC1799
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 7mA
Alternative Parts (Cross-Reference): LTC1799CS5#TRM; LTC1799CS5; LTC1799CS5#TR; LTC1799CS5#PBF;
Introduction Date: January 05, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 128734-LTC1799CS5#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799CS5#TRPBF
Package Type Surface Mount; TSOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Surface Mount
Supply Voltage 1.7 to 5.5 volts
Frequency 8 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908CS6-2#TRMPBF - 784421-LTC6908CS6-2#TRMPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 0.0500 to 10 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IMS8-7.37#PBF - 1064173-LTC6930IMS8-7.37#PBF - Win Source Electronics
Specs
Package Type Surface Mount; 8-MSOP
Supply Voltage 1.7 to 5.5 volts
Frequency 7.37 MHz
View Details
Specs
Package Type Surface Mount; 8-MSOP
Supply Voltage 1.7 to 5.5 volts
Frequency 8 MHz
View Details