Win Source Electronics PMIC - PMIC - Voltage Reference - LT1009CZ#PBF 127960-LT1009CZ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127960-LT1009CZ#PBF Packaging: Bulk Mounting: Through Hole Tolerance: ±0.2% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): NCV1009Z; LT1009CZ#TR; LT1009CZ; LT1009CZ#PBF; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127960-LT1009CZ#PBF Packaging: Bulk Mounting: Through Hole Tolerance: ±0.2% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): NCV1009Z; LT1009CZ#TR; LT1009CZ; LT1009CZ#PBF; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1009CZ#PBF - 127960-LT1009CZ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1009CZ#PBF
127960-LT1009CZ#PBF
PMIC - PMIC - Voltage Reference - LT1009CZ#PBF 127960-LT1009CZ#PBF
Manufacturer: Linear Technology Win Source Part Number: 127960-LT1009CZ#PBF Packaging: Bulk Mounting: Through Hole Tolerance: ±0.2% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): NCV1009Z; LT1009CZ#TR; LT1009CZ; LT1009CZ#PBF; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 127960-LT1009CZ#PBF
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±0.2%
Temperature Coefficient: 25ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Alternative Parts (Cross-Reference): NCV1009Z; LT1009CZ#TR; LT1009CZ; LT1009CZ#PBF;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 127960-LT1009CZ#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1009CZ#PBF
Package Type TO-92; Other; TO-92-3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1634AIS8-1.25#PBF - 072309-LT1634AIS8-1.25#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1027CCS8-5#PBF - 1057661-LT1027CCS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 3 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1019ACS8-5#TRPBF - 1057629-LT1019ACS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 5 ppm/C
View Details