Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550LCS8-2.5#PBF 127829-LTC1550LCS8-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 127829-LTC1550LCS8-2 .5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 900kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): -2.5V Minimum Input Voltage: 3.05V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 127829-LTC1550LCS8-2 .5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 900kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): -2.5V Minimum Input Voltage: 3.05V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550LCS8-2.5#PBF - 127829-LTC1550LCS8-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550LCS8-2.5#PBF
127829-LTC1550LCS8-2.5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550LCS8-2.5#PBF 127829-LTC1550LCS8-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 127829-LTC1550LCS8-2 .5#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 900kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): -2.5V Minimum Input Voltage: 3.05V

Manufacturer: Linear Technology
Win Source Part Number: 127829-LTC1550LCS8-2.5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 900kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.25V
Nominal Output Voltage (Min/Fixed): -2.5V
Minimum Input Voltage: 3.05V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 127829-LTC1550LCS8-2.5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550LCS8-2.5#PBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735EGN#TRPBF - 105064-LTC1735EGN#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CN8-5 - 072228-LT1176CN8-5 - Win Source Electronics
Specs
Configuration / Function Buck, Flyback
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728EG#PBF - 072587-LTC3728EG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1682CMS8-3.3#TRPBF - 121550-LTC1682CMS8-3.3#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details