Win Source Electronics Filters - SAW Filters 1275881-SF2163E

Description
Win Source Part Number: 1275881-SF2163E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: TV Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 3.2dB Height (Max): 0.055" (1.40mm) Bandwidth: 40MHz Frequency - Center: 1.28018GHz Package / Case: 8-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2163E,2410-SF 2163ETR,2410-SF2163E TR2 Base Product Number: SF2163
Request a Quote Datasheet
Description
Win Source Part Number: 1275881-SF2163E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: TV Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 3.2dB Height (Max): 0.055" (1.40mm) Bandwidth: 40MHz Frequency - Center: 1.28018GHz Package / Case: 8-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2163E,2410-SF 2163ETR,2410-SF2163E TR2 Base Product Number: SF2163
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275881-SF2163E
Filters - SAW Filters 1275881-SF2163E
Win Source Part Number: 1275881-SF2163E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: TV Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 3.2dB Height (Max): 0.055" (1.40mm) Bandwidth: 40MHz Frequency - Center: 1.28018GHz Package / Case: 8-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2163E,2410-SF 2163ETR,2410-SF2163E TR2 Base Product Number: SF2163

Win Source Part Number: 1275881-SF2163E
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: TV
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 3.2dB
Height (Max): 0.055" (1.40mm)
Bandwidth: 40MHz
Frequency - Center: 1.28018GHz
Package / Case: 8-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2163E,2410-SF2163ETR,2410-SF2163ETR2
Base Product Number: SF2163

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275881-SF2163E
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications Wireless
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details