Win Source Electronics Filters - SAW Filters 1275851-SF2063A

Description
Win Source Part Number: 1275851-SF2063A Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 1,000 Mounting: SMD (SMT) Insertion Loss: 15.5dB Height (Max): 0.079" (2.00mm) Bandwidth: 10MHz Frequency - Center: 156MHz Package / Case: 12-SMD, No Lead Dimension: 0.524" L x 0.256" W (13.31mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2063ATR2,2410 -SF2063ATR,2410-SF20 63A Base Product Number: SF2063
Request a Quote Datasheet
Description
Win Source Part Number: 1275851-SF2063A Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 1,000 Mounting: SMD (SMT) Insertion Loss: 15.5dB Height (Max): 0.079" (2.00mm) Bandwidth: 10MHz Frequency - Center: 156MHz Package / Case: 12-SMD, No Lead Dimension: 0.524" L x 0.256" W (13.31mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2063ATR2,2410 -SF2063ATR,2410-SF20 63A Base Product Number: SF2063
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275851-SF2063A
Filters - SAW Filters 1275851-SF2063A
Win Source Part Number: 1275851-SF2063A Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 1,000 Mounting: SMD (SMT) Insertion Loss: 15.5dB Height (Max): 0.079" (2.00mm) Bandwidth: 10MHz Frequency - Center: 156MHz Package / Case: 12-SMD, No Lead Dimension: 0.524" L x 0.256" W (13.31mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2063ATR2,2410 -SF2063ATR,2410-SF20 63A Base Product Number: SF2063

Win Source Part Number: 1275851-SF2063A
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 1,000
Mounting: SMD (SMT)
Insertion Loss: 15.5dB
Height (Max): 0.079" (2.00mm)
Bandwidth: 10MHz
Frequency - Center: 156MHz
Package / Case: 12-SMD, No Lead
Dimension: 0.524" L x 0.256" W (13.31mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2063ATR2,2410-SF2063ATR,2410-SF2063A
Base Product Number: SF2063

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275851-SF2063A
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications ISM
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details